EN
  • EN
  • DE

MCP4451T-503E/ML

Part No MCP4451T-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001548-MCP4451T-503E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tape & Reel (TR)
Product Status Active
Configuration Potentiometer
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP4451T-503E/ML CAD Model

Description

Microchip Technology MCP4451T-503E/ML Digital Potentiometer

The MCP4451T-503E/ML is a high-performance integrated circuit (IC) from Microchip Technology, designed to function as a digital potentiometer. This versatile electronic component offers a reliable solution for applications requiring precise resistance adjustments through digital control signals. The MCP4451T-503E/ML is a part of Microchip's MCP44XX and MCP45XX series, which are known for their exceptional quality and performance in various electronic systems.

This digital potentiometer comes in a compact 20-lead QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. It operates over a wide voltage range and provides multiple channels, which makes it an excellent choice for applications that require multiple adjustment points or settings.

Key Features:

  • Resistance Value: The MCP4451T-503E/ML offers a resistance value of 50kΩ, which can be adjusted digitally to meet the specific requirements of the application.
  • Resolution: It features a resolution of 7-bits (128 wiper steps), allowing for fine-tuning of the resistance values.
  • Quad Channel: This device has four potentiometer channels, providing multiple adjustment points in a single IC, which is ideal for parallel processing or multi-point control systems.
  • Interface: It incorporates an I²C (Inter-Integrated Circuit) compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Non-Volatile Memory: The onboard non-volatile memory (EEPROM) allows the device to retain the wiper position even after power is removed, ensuring consistent performance across power cycles.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

The MCP4451T-503E/ML is an ideal choice for applications such as automated calibration, adjustable power supplies, LCD screen adjustment, and audio control systems. Its digital nature allows for programmable settings and remote adjustments, which can be critical for systems that are not easily accessible or require frequent tuning.

With its robust design and versatile features, the MCP4451T-503E/ML by Microchip Technology stands out as a reliable and efficient solution for designers looking to incorporate digital potentiometers into their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1596 $50.5536
39+ $2.5925 $101.1075
60+ $2.5115 $150.6900
83+ $2.4305 $201.7315
107+ $2.3495 $251.3965
143+ $2.1064 $301.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess