EN
  • EN
  • DE

MCP4442T-503E/ST

Part No MCP4442T-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 129TAP 14TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4442T-503E/ST-ND,MCP4442T-503E/STCT,MCP4442T-503E/STTR,MCP4442T-503E/STDKR
Standard Package 2,500
Win Source Part Number 990528-MCP4442T-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4442T-503E/ST CAD Model

Description

Microchip Technology's MCP4442T-503E/ST Digital Potentiometer

The MCP4442T-503E/ST is a remarkable digital potentiometer (digipot) manufactured by Microchip Technology, designed for applications requiring precise resistance tuning controlled via a digital interface. This versatile component is part of Microchip's extensive MCP44xx series, known for their reliability and performance in various electronic circuits.

Key Features

  • Resistance Value: The MCP4442T-503E/ST offers a resistance value of 50kΩ, which can be adjusted through its digital interface.
  • Resolution: With 7-bits (128 wiper steps), this digipot provides fine adjustment capability, enabling precise setting of the resistance value.
  • Non-volatile Memory: It incorporates non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance value is retained even after power cycling.
  • Interface: The device communicates via an I2C™ compatible interface, allowing for easy integration into existing digital systems.
  • Dual Channel: This model features a dual potentiometer configuration, which can be independently controlled, making it suitable for stereo audio applications or other dual-channel processes.
  • Package: The MCP4442T-503E/ST is available in a compact TSSOP package, ensuring a small footprint on PCBs and making it ideal for space-constrained applications.
  • Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, providing flexibility for various power supply conditions.

Applications

The MCP4442T-503E/ST is suited for a broad range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and tuning of sensor circuits
  • Audio equipment for volume and tone control
  • Industrial control systems for precision adjustments

This digital potentiometer from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Whether for professional or hobbyist projects, the MCP4442T-503E/ST is a reliable choice for digitally controlled resistance applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess