EN
  • EN
  • DE

MCP4351-103E/ST

Part No MCP4351-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP4351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13169807, MCP4351103EST, MCP4351-103E/ST-CRL
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884197-MCP4351-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4351-103E/ST CAD Model

Description

Microchip Technology MCP4351-103E/ST Digital Potentiometer

The MCP4351-103E/ST is a high-performance digital potentiometer manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer is part of Microchip's MCP43XX and MCP44XX series, which are known for their precision and reliability, making them ideal for a variety of applications that require accurate resistance tuning.

Key Features:

  • Dual-Channel: The MCP4351-103E/ST features two independent potentiometer channels, allowing for simultaneous control of two separate circuits or elements within a single package.
  • Resistance Value: Each potentiometer channel has a resistance value of 10kΩ, providing a wide range of adjustment for various applications.
  • Resolution: The device offers 257 wiper positions (8-bit resolution) per potentiometer, giving designers fine control over resistance settings.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store wiper positions, ensuring that the last position is retained even after power is removed.
  • Interface: The potentiometer is equipped with a Serial Peripheral Interface (SPI) that allows for easy communication and control through most microcontroller platforms.
  • Extended Temperature Range: This component is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Package: It comes in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications.

Applications:

The MCP4351-103E/ST digital potentiometer is versatile and can be used in a multitude of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Portable instrumentations
  • Communication systems

With its robust feature set and Microchip's reputation for quality, the MCP4351-103E/ST is an excellent choice for designers looking to implement adjustable resistors in their electronic designs that require precision, durability, and a high degree of control.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0531 $51.9027
40+ $2.5052 $100.2080
62+ $2.4269 $150.4678
86+ $2.3486 $201.9796
111+ $2.2703 $252.0033
148+ $2.0354 $301.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess