EN
  • EN
  • DE

MCP4261-502E/SL

Part No MCP4261-502E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 14SOIC / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 5k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4261-502-E/SL,MCP4261-502-E/SL-ND,2266-MCP4261-502E/SL,MCP4261502ESL
Standard Package 57
Win Source Part Number 1321530-MCP4261-502E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4261-502E/SL CAD Model

Description

MCP4261-502E/SL Digital Potentiometer

The MCP4261-502E/SL from Microchip Technology is a digital potentiometer that offers a compact and precise solution for adjusting and controlling resistance in electronic circuits. This versatile component is a part of Microchip's MCP41/42 series and is widely used in applications ranging from calibration and signal conditioning to setting analog control interface levels.

Key Features:

  • Dual-Channel: The device features two independent potentiometer channels, which can be used for dual control or adjusted individually.
  • Resistance Value: Each potentiometer channel has a resistance value of 5 kΩ (502), which can be digitally controlled through an SPI interface.
  • Resolution: The MCP4261-502E/SL offers a resolution of 8-bit (256 wiper steps), allowing for fine-tuned adjustments.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring the last position is retained even after power cycling.
  • Interface: The device is equipped with a user-friendly SPI interface that ensures easy communication with most microcontrollers.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The component is designed to work within an extended temperature range of -40°C to +125°C, ideal for harsh environments.
  • Package: The MCP4261-502E/SL comes in a 14-lead SOIC package, which is both space-saving and easy to integrate into various circuit designs.

Applications:

The MCP4261-502E/SL is a versatile component that can be used in a wide array of applications, including:

  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Communication systems
  • Industrial control systems

With its precision and digital control, the MCP4261-502E/SL is an excellent choice for designers looking for a reliable and flexible solution to implement adjustable resistance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7754 $50.4010
160+ $0.6363 $101.8080
245+ $0.6164 $151.0180
340+ $0.5965 $202.8100
435+ $0.5766 $250.8210
585+ $0.5170 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess