EN
  • EN
  • DE

MCP4231-104E/SL

Part No MCP4231-104E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TAP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm Circuit 129 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4231-104-E/SL, MCP4231-104-E/SL-ND
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926675-MCP4231-104E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4231-104E/SL CAD Model

Description

The MCP4231-104E/SL from Microchip Technology is a versatile digital potentiometer that offers a perfect solution for adjusting and controlling resistance in an electronic circuit without the need for manual tuning. This compact component is part of the MCP4231 series, known for their reliability and precision in various applications.

Key Features:

  • Resistance Value: The MCP4231-104E/SL offers a resistance value of 100kΩ, which is adjustable through digital signals.
  • Dual Channel: It features two potentiometers in one package, allowing for simultaneous control of two separate circuits or providing a differential control setup.
  • Interface: The device communicates via a Serial Peripheral Interface (SPI), ensuring easy integration with microcontrollers and other digital systems.
  • Resolution: It provides 7-bit (128 steps) resolution, enabling fine adjustments to the resistance level.
  • Non-Volatile Memory: Integrated non-volatile memory allows the potentiometer to remember the last resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Operating Voltage: The operating voltage range is 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: This component can operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The MCP4231-104E/SL comes in a 14-pin SOIC package, which is widely used and easy to solder on a PCB.

Applications:

The MCP4231-104E/SL is ideal for a range of applications, including:

  • Automated adjustments in audio equipment
  • Calibration and control systems in industrial processes
  • Automotive electronics for sensor trimming and control
  • Consumer electronics for volume and tone control
  • Communication devices for impedance matching

With its precision control and robust design, the MCP4231-104E/SL digital potentiometer is a valuable component for designers looking to add reliable and programmable resistance to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1312 $65.6560
11+ $10.7750 $118.5250
17+ $10.4377 $177.4409
23+ $10.1016 $232.3368
30+ $9.7644 $292.9320
40+ $8.7549 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess