EN
  • EN
  • DE

MCP42010-E/SL

Part No MCP42010-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 14SOIC / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 73
Base Product Number MCP42010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP42010-E/SL-NDR
Standard Package 57
Win Source Part Number 1321479-MCP42010-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP42010-E/SL CAD Model

Description

The MCP42010-E/SL is a dual-channel, 10kΩ digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a versatile solution for applications requiring variable resistance adjustments. It is controlled via a SPI interface, which allows for easy integration into a wide range of electronic systems.

Key Features

  • Resistance Value: Each potentiometer channel has a resistance value of 10kΩ, providing a substantial range for various applications.
  • Dual-Channel: With two potentiometers in one package, users can control multiple circuits or achieve stereo volume control in audio applications.
  • Interface: The Serial Peripheral Interface (SPI) ensures simple communication with microcontrollers and other digital systems.
  • Resolution: The MCP42010-E/SL offers 256 wiper positions, allowing for fine-grained control over resistance adjustments.
  • Operating Voltage: It operates over a wide range of supply voltages from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: This digital potentiometer is designed to function in extended temperature ranges, from -40°C to +125°C, ensuring reliability across various environments.
  • Package: The MCP42010-E/SL comes in a 14-lead PDIP, SOIC package, offering flexibility in hardware design and space-saving on PCBs.

Applications

The versatility of the MCP42010-E/SL makes it an excellent choice for a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Calibration and tuning in industrial systems
  • Adjustable power supplies and voltage dividers
  • Automotive electronics for sensor trimming and control

Conclusion

The MCP42010-E/SL from Microchip Technology provides designers with a compact, reliable, and precise digital potentiometer solution. Its dual-channel design, combined with the flexibility of SPI communication and a broad operating voltage range, makes it a smart choice for a multitude of electronic applications where variable resistance is required.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,989 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess