EN
  • EN
  • DE

MCP41HV51-103E/ST

Part No MCP41HV51-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 256TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP41HV51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926674-MCP41HV51-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP41HV51-103E/ST CAD Model

Description

Product Overview: MCP41HV51-103E/ST

The MCP41HV51-103E/ST is a high-voltage digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This robust digital potentiometer is engineered to operate in a wide range of applications requiring voltage adjustment capabilities, from industrial systems to consumer electronics.

Key Features

  • High-Voltage Handling: The device can tolerate significant voltage levels, suitable for applications that operate under higher voltages than typical digital potentiometers.
  • Resolution: It features a 7-bit (128 steps) resistor network, providing fine-grain control over the output voltage.
  • Multiple Control Interfaces: The MCP41HV51-103E/ST is equipped with an SPI interface, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Operating Voltage Range: The device supports a wide analog supply voltage range, ensuring compatibility with various types of circuit designs.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it reliable in varying environmental conditions.
  • Compact Package: The digital potentiometer comes in a small TSSOP package, which is ideal for space-constrained applications.

Applications

The MCP41HV51-103E/ST is versatile and can be used in numerous applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Consumer Electronics
  • Instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP41HV51-103E/ST is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications alike.

Ordering Information

The part number MCP41HV51-103E/ST is specific to this variant of the digital potentiometer, with the 'ST' suffix indicating the TSSOP package. For ordering or to find more information, visit the Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3971 $50.9565
36+ $2.7873 $100.3428
56+ $2.7002 $151.2112
77+ $2.6131 $201.2087
99+ $2.5260 $250.0740
133+ $2.2647 $301.2051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess