EN
  • EN
  • DE

MCP4152T-502E/SN

Part No MCP4152T-502E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001058-MCP4152T-502E/SN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Package Tape & Reel (TR)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Base Product Number MCP4152
Memory Type Volatile
Interface SPI
Configuration Rheostat
Ultra Librarian 3D Model Ultra Librarian MCP4152T-502E/SN CAD Model

Description

The MCP4152T-502E/SN is a digital potentiometer device designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular component is part of the MCP41XX and MCP42XX series of digital potentiometers that offer a compact and precise way to control and calibrate voltage, current, and resistance settings in various electronic applications.

Key Features:

  • Resistance Value: The MCP4152T-502E/SN offers a resistance value of 5kΩ, which is suitable for a wide range of applications that require a mid-range resistance setting.
  • Resolution: It has a resolution of 8 bits, or 256 wiper steps, allowing for fine adjustments to the resistance level.
  • Interface: The device features a user-friendly SPI interface, ensuring easy communication with microcontrollers and other integrated circuits.
  • Package: This digital potentiometer comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Single/Dual Channel: The MCP4152T-502E/SN is a single-channel potentiometer, providing one potentiometer function per chip.
  • Non-Volatile Memory: It includes non-volatile memory to retain the wiper position after power-off, ensuring consistent performance across power cycles.
  • Operating Voltage: The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: It is designed to work within an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The MCP4152T-502E/SN is suitable for a variety of applications, including:

  • Automated adjustments to match impedance
  • Adjustable power supplies and voltage dividers
  • Calibration and tuning of circuits in real-time
  • Audio applications for volume and tone control
  • Automotive electronics where precision control is required

With its robust feature set and Microchip's reputation for quality, the MCP4152T-502E/SN is a reliable choice for designers looking to incorporate digital potentiometer functionality into their next project.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess