EN
  • EN
  • DE

MCP4142-103E/MS

Part No MCP4142-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8MSOP / Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4142
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337291-MCP4142-103E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4142-103E/MS CAD Model

Description

Microchip Technology MCP4142-103E/MS Digital Potentiometer

The MCP4142-103E/MS is a highly integrated digital potentiometer (digipot) device designed and manufactured by Microchip Technology. This compact component is part of Microchip’s MCP41XX and MCP42XX series, which are known for their reliability and versatility in various electronic applications. The MCP4142-103E/MS offers a convenient way to adjust and calibrate system performance without the need for mechanical potentiometer adjustments.

Key Features:

  • Resistance Value: The device features a 10kΩ resistance value, providing a wide range of adjustment options for various applications.
  • Resolution: It comes with a 7-bit resolution, which translates to 128 wiper steps, allowing for fine-tuning of resistance levels.
  • Interface: The MCP4142-103E/MS utilizes a simple SPI (Serial Peripheral Interface) that ensures easy communication with most microcontrollers.
  • Package: Housed in an MSOP (Mini Small Outline Package), this digipot is designed for space-constrained applications.
  • Single Channel: As a single-channel device, it provides one potentiometer element per package, making it suitable for applications that require a single adjustable resistance.
  • Non-volatile Memory: It includes non-volatile memory for storing the wiper position, ensuring the last set position is retained even after power cycling.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it compatible with a variety of logic levels and systems.
  • Temperature Range: The device operates across an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The MCP4142-103E/MS is ideal for a range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Gain control and offset adjustment in audio applications
  • Adjustable power supplies and voltage references
  • Automotive electronics for sensor calibration

Overall, the MCP4142-103E/MS digital potentiometer from Microchip Technology is a robust and precise component that offers electronic designers a flexible and reliable solution for implementing adjustable resistances in their circuits without the mechanical wear and tear associated with traditional potentiometers.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,086 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess