EN
  • EN
  • DE

MCP4023T-202E/CH

Part No MCP4023T-202E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 2.1KOHM 64TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP4023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4023T-202E/CHTR, MCP4023T202ECH, MCP4023T-202E/CHDKR, MCP4023T-202E/CHCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926667-MCP4023T-202E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4023T-202E/CH CAD Model

Description

Microchip Technology MCP4023T-202E/CH Digital Potentiometer

The MCP4023T-202E/CH is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and versatile device offers a unique combination of features that make it suitable for a wide range of applications, including calibration, sensor trimming, and audio signal control.

Constructed with precision, the MCP4023T-202E/CH comes in a SOT-23-6 package, which is ideal for space-constrained applications. It is a single-channel, non-volatile digital potentiometer with a resistance value of 2k ohms. The digital interface of the device is through an I²C™Compatible (Device Address Bits) serial interface, which enables easy communication with microcontrollers and other digital systems.

One of the key features of the MCP4023T-202E/CH is its non-volatile memory, which allows the potentiometer to retain its last wiper position upon power cycling. This ensures consistent performance and minimizes the need for recalibration. The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

The MCP4023T-202E/CH offers 7-bit resolution, giving users the ability to fine-tune the resistance with 128 wiper positions. This level of control makes it an excellent choice for applications that require precise adjustments. Additionally, the digital potentiometer features a low temperature coefficient, which ensures stable operation over varying temperature ranges.

For designers and engineers looking for a reliable and easy-to-use digital potentiometer, the MCP4023T-202E/CH from Microchip Technology is an excellent choice. Its compact size, precision, and feature set make it a versatile component for numerous electronic designs, where accurate resistance control is essential.

Overall, the Microchip MCP4023T-202E/CH digital potentiometer represents a blend of performance, reliability, and convenience, making it a valuable addition to any electronic project or product.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3836 $50.0556
52+ $1.9558 $101.7016
80+ $1.8947 $151.5760
110+ $1.8336 $201.6960
142+ $1.7725 $251.6950
189+ $1.5891 $300.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess