EN
  • EN
  • DE

MCP4022T-503E/CH

Part No MCP4022T-503E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 64TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP4022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4022T-503E/CHTR, MCP4022T-503E/CHDKR, MCP4022T-503E/CHCT, MCP4022T503ECH
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884178-MCP4022T-503E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4022T-503E/CH CAD Model

Description

The Microchip MCP4022T-503E/CH is a high-performance digital potentiometer that offers a versatile solution for a wide range of applications requiring precise resistance adjustments. This compact and efficient device from Microchip Technology is well-suited for applications in the fields of consumer electronics, industrial control systems, and automotive electronics, among others.

Key Features

  • Resistance Value: The MCP4022T-503E/CH has a resistance value of 50kΩ, making it highly adaptable for various circuits requiring a mid-range resistance value.
  • Resolution: It features a 7-bit resolution, which allows for 128 resistive steps that provide smooth and precise adjustments to the resistance level.
  • Interface: The device is equipped with an I2C-compatible serial interface, ensuring easy integration into most microcontroller-based systems and facilitating simple communication with other digital components.
  • Package: Packaged in a compact SOT-23-6 format, the MCP4022T-503E/CH is designed for space-constrained applications where board real estate is at a premium.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it compatible with both 3.3V and 5V systems and reducing the need for additional power regulation components.
  • Non-volatile Memory: The incorporation of non-volatile memory (EEPROM) allows the device to retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Temperature Range: The MCP4022T-503E/CH is designed to operate over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The digital potentiometer is ideal for applications such as:

  • Adjustable power supplies and voltage references
  • Audio equipment for volume and tone control
  • Calibration and trimming systems for precise adjustments
  • Automotive electronics for sensor adjustments and tuning

With its combination of features, the Microchip MCP4022T-503E/CH digital potentiometer is a versatile and reliable choice for designers looking to add adjustable resistance functionality to their electronic designs, while maintaining a small footprint and ensuring ease of use through digital control.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7754 $53.2620
70+ $1.4567 $101.9690
110+ $1.4112 $155.2320
150+ $1.3657 $204.8550
190+ $1.3202 $250.8380
255+ $1.1836 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess