EN
  • EN
  • DE

MCP4013T-202E/CH

Part No MCP4013T-202E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 2.1KOHM 64TAP SOT23-6 / Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 2.1k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package SOT-23-6
Case / Package SOT-23-6
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number MCP4013
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4013T-202E/CHTR,MCP4013T-202E/CHCT,MCP4013T-202E/CHDKR,MCP4013T202ECH
Standard Package 3,000
Win Source Part Number 1321472-MCP4013T-202E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4013T-202E/CH CAD Model

Description

Microchip Technology MCP4013T-202E/CH Digital Potentiometer

The MCP4013T-202E/CH is a highly versatile digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component offers a reliable and precise solution for adjusting and controlling resistance in a wide range of electronic applications.

With a resistance value of 2kΩ, the MCP4013T-202E/CH is part of the MCP4013 series and comes in a small SOT-23-6 package, making it ideal for space-constrained applications. It features 7-bit resolution, which equates to 128 wiper steps, allowing for fine adjustment of resistance. This level of resolution ensures a high degree of accuracy and flexibility for the user.

The MCP4013T-202E/CH operates with a single supply voltage ranging from 2.7V to 5.5V, which is suitable for both 3.3V and 5V systems. This wide operating voltage range makes it compatible with various microcontroller logic levels, providing a convenient interface for digital systems.

One of the key features of this digital potentiometer is its non-volatile memory (EEPROM), which allows the device to recall the last wiper position upon power-up. This is particularly useful in applications where it is necessary to maintain a specific resistance setting between power cycles, such as in calibration settings or user preferences.

The MCP4013T-202E/CH also boasts an I2C™Compatible interface, ensuring easy integration into most digital communication protocols. This serial interface not only simplifies the connectivity but also minimizes the number of required I/O pins, which is beneficial for microcontroller-based designs.

In terms of applications, this digital potentiometer is suitable for a variety of uses, including but not limited to adjustable power supplies, LCD screen adjustment, audio control, and sensor calibration. Its robust design and reliability make it an excellent choice for both hobbyist projects and professional designs that require a compact, precise, and easy-to-use variable resistor solution.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1356 $51.1020
110+ $0.9318 $102.4980
170+ $0.9027 $153.4590
230+ $0.8736 $200.9280
300+ $0.8444 $253.3200
400+ $0.7571 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess