EN
  • EN
  • DE

MCP4011-502E/SN

Part No MCP4011-502E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 5KOHM 64TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP4011
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221064-MCP4011-502E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4011-502E/SN CAD Model

Description

Microchip Technology MCP4011-502E/SN Digital Potentiometer

The MCP4011-502E/SN is a highly integrated digital potentiometer (digipot) device from Microchip Technology, renowned for its precision and versatility in various electronic applications. This compact, 8-pin SOIC (Small Outline Integrated Circuit) package is designed to offer a reliable and high-performance solution for applications requiring variable resistance adjustments.

The MCP4011 series comes with a single-channel, 7-bit (128 wiper steps) resistor network which can be adjusted through an I²C compatible interface. This allows for smooth transition between resistance steps, ranging from 0 ohms to 5k ohms, providing designers with a fine-grained control over the resistance settings. The endurance of the MCP4011-502E/SN is impressive, with the ability to withstand at least 100,000 wiper changes, ensuring a long operational life.

One of the key features of this digipot is its non-volatile memory (EEPROM), which allows the device to recall the last wiper position upon power-up, eliminating the need for recalibration. This is particularly useful in applications where maintaining a specific resistance setting is critical, such as in calibration or offset adjustments in analog circuits.

The MCP4011-502E/SN operates over a broad voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that it can be easily integrated into a wide array of electronic projects, from consumer electronics to industrial control systems. Additionally, the low temperature coefficient of 150 ppm/°C ensures stable performance across varying temperatures, which is essential for applications that operate in environments with fluctuating temperatures.

In summary, the MCP4011-502E/SN from Microchip Technology is a robust, easy-to-use digital potentiometer that offers precise resistance tuning capabilities. Its compatibility with I²C interface, non-volatile memory, and stable operation over a wide voltage and temperature range make it an excellent choice for engineers and designers looking to add reliable adjustable resistance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4312 $50.0920
90+ $1.1744 $105.6960
135+ $1.1377 $153.5895
185+ $1.1010 $203.6850
235+ $1.0643 $250.1105
315+ $0.9542 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess