EN
  • EN
  • DE

MCP3903T-I/SS

Part No MCP3903T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 6 Channel AFE 24 Bit 28-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MCP3903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926661-MCP3903T-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3903T-I/SS CAD Model

Description

Microchip Technology MCP3903T-I/SS

The MCP3903T-I/SS from Microchip Technology is a highly integrated analog front-end (AFE) device, specifically designed for high-precision, multi-channel analog data acquisition systems. This device is an ideal choice for a variety of applications including power metering, industrial monitoring, and instrumentation.

Key Features

  • Six Independent ADC Channels: The MCP3903T-I/SS features six 24-bit Delta-Sigma Analog-to-Digital Converters (ADCs) with programmable data rates, providing excellent flexibility and precision for multi-channel measurement systems.
  • Enhanced Accuracy: With its high-resolution ADCs, it delivers exceptional accuracy and low noise performance, making it suitable for demanding applications that require precise measurements.
  • Integrated Features: The device includes an internal voltage reference, phase delay compensation, and modulator output block, simplifying system design and reducing external component count.
  • Programmable Gain Amplifiers (PGAs): Each channel is equipped with a PGA, offering selectable gain settings to accommodate a range of sensor types and signal amplitudes.
  • Daisy-Chain Capability: For systems requiring more than six channels, the MCP3903T-I/SS can be daisy-chained with additional devices, enabling synchronized multi-device operation.
  • Communication Interface: The device supports SPI serial interface for communication with microcontrollers or digital signal processors, making it easily integrable into existing systems.
  • Temperature Range: It operates across the industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Package: Housed in a 28-lead SSOP package, the MCP3903T-I/SS is compact and suitable for space-constrained applications.

Applications

The versatility of the MCP3903T-I/SS makes it suitable for a wide range of applications, including but not limited to:

  • Energy Metering and Smart Grid Systems
  • Industrial Process Control and Monitoring
  • Portable Instrumentation
  • Audio Analysis
  • Medical Monitoring Devices

Overall, the MCP3903T-I/SS is a robust and reliable solution from Microchip Technology for developers looking to integrate multi-channel analog data acquisition capabilities into their designs with minimal additional circuitry and footprint.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess