EN
  • EN
  • DE

MCP3565RT-E/SFX

Part No MCP3565RT-E/SFX
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 12UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Temperature Sensor, Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-UQFN (2x2)
Mounting Type Surface Mount
Base Product Number MCP3565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366585-MCP3565RT-E/SFX
Ultra Librarian 3D Model Ultra Librarian MCP3565RT-E/SFX CAD Model

Description

Microchip Technology's MCP3565RT-E/SFX: A High-Precision ADC Solution

The MCP3565RT-E/SFX by Microchip Technology is a cutting-edge analog-to-digital converter (ADC) that offers exceptional accuracy and low-noise performance for a wide range of applications. This 24-bit delta-sigma ADC is designed to cater to the needs of advanced sensing technology, particularly in fields where precise signal acquisition is critical, such as in industrial, medical, and instrumentation settings.

Featuring an impressive sampling rate, the MCP3565RT-E/SFX is capable of providing high-resolution measurements, which makes it ideal for applications that require detailed and accurate data acquisition, such as temperature and pressure monitoring, weighing systems, and medical monitoring devices. The device's high level of precision ensures that small signal variations are captured, providing users with reliable and consistent data.

The MCP3565RT-E/SFX is designed with versatility in mind. It supports a variety of input signal types, including single-ended or differential inputs, which allows it to be easily integrated into different design architectures. Furthermore, its on-chip programmable gain amplifier (PGA) offers selectable gain options, enabling the ADC to adapt to different signal amplitudes, thereby optimizing the dynamic range for each specific application.

One of the key features of the MCP3565RT-E/SFX is its low power consumption, making it a suitable choice for battery-powered devices where energy efficiency is paramount. The ADC operates in multiple power modes, allowing designers to balance performance and power usage according to the needs of their system.

Communication with microcontrollers or digital systems is facilitated through an industry-standard SPI interface, ensuring easy integration with most host controllers. The robust design of the MCP3565RT-E/SFX also includes an internal oscillator, which reduces the need for external components and simplifies the overall design process.

In summary, the MCP3565RT-E/SFX from Microchip Technology is a high-performance ADC that offers precision, flexibility, and efficiency for sophisticated data acquisition systems. Its robust feature set and ease of integration make it an excellent choice for designers looking to enhance the accuracy and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9525 $54.4775
25+ $4.0636 $101.5900
39+ $3.9366 $153.5274
53+ $3.8096 $201.9088
68+ $3.6826 $250.4168
91+ $3.3017 $300.4547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess