EN
  • EN
  • DE

MCP3424T-E/ST

Part No MCP3424T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features 18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP3424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3424T-E/STTR, MCP3424T-E/STCT, MCP3424T-E/STDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926653-MCP3424T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3424T-E/ST CAD Model

Description

Microchip Technology MCP3424T-E/ST

The MCP3424T-E/ST is a highly precise 18-bit delta-sigma Analog-to-Digital Converter (ADC) component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This ADC is part of the MCP342X series and is designed to provide high-resolution analog-to-digital conversion in various applications such as temperature sensing, industrial process control, instrumentation, and medical devices.

Key Features:

  • Resolution: The MCP3424T-E/ST offers up to 18 bits of resolution, ensuring high accuracy and low-noise performance for precise measurements.
  • Channels: It features four fully differential input channels, which can be independently configured, making it a versatile choice for multi-channel applications.
  • Programmable Gain: The onboard programmable gain amplifier (PGA) provides selectable gains of 1, 2, 4, or 8, allowing for signal amplification when dealing with small amplitude signals.
  • Low Current Consumption: This ADC is optimized for low-power operations, which is essential for battery-powered devices and energy-efficient systems.
  • On-Board Voltage Reference: The integrated precision voltage reference contributes to the stability and accuracy of the conversion process.
  • Interface: Communication with microcontrollers is straightforward via the industry-standard I2C interface, facilitating easy integration into existing systems.
  • Extended Temperature Range: The MCP3424T-E/ST is designed to operate over an extended temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MCP3424T-E/ST ADC makes it an ideal choice for a wide range of applications, including:

  • Portable instrumentation
  • Temperature measurement and monitoring systems
  • Battery-powered systems
  • Data acquisition systems
  • Industrial control and automation
  • Medical monitoring devices

As a product from Microchip Technology, the MCP3424T-E/ST is backed by the company's commitment to quality and longevity, ensuring reliable performance and support for your design requirements.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess