EN
  • EN
  • DE
  • IT

MCP3421A2T-E/CH

Part No MCP3421A2T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP3421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3421A2T-E/CHDKR, MCP3421A2TECH, MCP3421A2T-E/CHCT, MCP3421A2T-E/CH-ND, MCP3421A2T-E/CHTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884162-MCP3421A2T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP3421A2T-E/CH CAD Model

Description

Microchip MCP3421A2T-E/CH

The MCP3421A2T-E/CH is a highly precise single channel analog-to-digital converter (ADC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This ADC is part of Microchip's MCP3421 series and is designed for high-precision data acquisition in a wide range of applications.

Featuring a 16-bit resolution with onboard voltage reference and programmable gain amplifier (PGA), this device offers a versatile solution for applications that require accurate measurement such as industrial control systems, portable instrumentation, consumer goods, and temperature sensing with thermocouples.

Key Features:

  • Resolution: The MCP3421A2T-E/CH offers a high resolution of 16 bits, which ensures detailed and accurate readings.
  • Programmable Gain: The integrated PGA allows for selectable gains of 1, 2, 4, or 8, facilitating the use of various sensors with different output ranges.
  • On-Board Voltage Reference: The precision voltage reference enhances the accuracy of measurements and simplifies system design by eliminating the need for external components.
  • Low Current Consumption: This device is designed for power-sensitive applications with a low current consumption that supports battery-operated devices.
  • One-Shot or Continuous Conversion Mode: The MCP3421A2T-E/CH can be configured for either one-shot or continuous conversion, offering flexibility for different application requirements.
  • I2C Interface: The device features an I2C interface, which allows for easy communication with most microcontrollers and simplifies the design of multi-sensor systems.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for industrial and automotive applications.

The MCP3421A2T-E/CH is available in a small, space-saving 6-pin SOT-23 package, making it ideal for applications where space is at a premium. With its high resolution, programmable gain, and low power consumption, this ADC from Microchip Technology is a robust and reliable choice for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3536 $58.8896
26+ $4.3928 $114.2128
40+ $4.2554 $170.2160
55+ $4.1182 $226.5010
71+ $3.9809 $282.6439
95+ $3.5691 $339.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess