EN
  • EN
  • DE

MCP33151-05-E/MS

Part No MCP33151-05-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 10MSOP / 14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number MCP33151
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1321264-MCP33151-05-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33151-05-E/MS CAD Model

Description

The MCP33151-05-E/MS is a high-performance, 16-bit Analog-to-Digital Converter (ADC) developed by Microchip Technology. This precision ADC is designed for applications requiring fast sampling rates and low power consumption, making it an ideal choice for a wide array of industries including automotive, industrial control systems, medical instrumentation, and communication systems.

Key Features

  • Resolution: The MCP33151-05-E/MS boasts a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 500 KSPS (kilo samples per second), this ADC ensures that fast-changing signals are captured with precision.
  • Interface: The device supports a serial peripheral interface (SPI) for easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: Designed for low-power operations, it is suitable for battery-powered devices and power-sensitive applications.
  • Input Range: It features a differential input operation, enhancing the accuracy and noise immunity of the signal conversion process.
  • Package Type: The ADC comes in an MSOP (Micro Small Outline Package), offering a compact footprint for space-constrained applications.

Applications

The MCP33151-05-E/MS is versatile and can be used in various applications that require precise data acquisition, such as:

  • Data acquisition systems (DAS)
  • Portable instrumentation
  • Medical devices
  • Industrial control and automation
  • Automotive sensors and diagnostics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP33151-05-E/MS is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous applications.

Ordering Information

To order or inquire about the MCP33151-05-E/MS ADC, visit Microchip Technology's official website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4357 $57.9213
22+ $5.2807 $116.1754
34+ $5.1155 $173.9270
47+ $4.9503 $232.6641
61+ $4.7852 $291.8972
81+ $4.2908 $347.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess