EN
  • EN
  • DE

MCP3301B-I/MS

Part No MCP3301B-I/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT SPI 1CH 100K 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 13
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 058314-MCP3301B-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP3301B-I/MS CAD Model

Description

Microchip Technology's MCP3301B-I/MS

The MCP3301B-I/MS is a high-performance, 13-bit analog-to-digital converter (ADC) from Microchip Technology, renowned for its precision and efficiency in a wide range of applications. This ADC comes in a compact MSOP-10 package, suitable for space-constrained applications, while offering robust features that make it a versatile choice for various digital data acquisition tasks.

Key Features

  • High Resolution: With 13-bit resolution, the MCP3301B-I/MS ensures precise digital representation of analog signals, making it ideal for applications that require high accuracy and detail.
  • Single-Ended Input: The device supports a single-ended input channel that simplifies the design for systems that don't require differential inputs.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that allows for easy integration into existing digital systems and ensures fast data communication with microcontrollers and other digital processors.
  • Extended Temperature Range: The MCP3301B-I/MS operates over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • On-Chip Sample and Hold: The ADC includes an on-chip sample and hold circuit that maintains the analog value during conversion, resulting in accurate and stable measurements.

Applications

The versatility of the MCP3301B-I/MS ADC makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Portable instrumentation and battery-operated devices
  • Data acquisition systems
  • Medical devices and monitoring systems
  • Automotive sensors and diagnostics

With its high-resolution ADC capabilities, the MCP3301B-I/MS from Microchip Technology is a top-tier choice for designers and engineers who require accurate and reliable analog-to-digital conversion in their electronic systems. Its small footprint, combined with its robust feature set, ensures that it can meet the needs of the most demanding applications while maintaining a minimal design profile.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.0097 $104.0194
3+ $42.6749 $128.0247
5+ $41.3409 $206.7045
6+ $40.0069 $240.0414
8+ $38.6740 $309.3920
10+ $34.6731 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess