EN
  • EN
  • DE

ICL7116CPL

Part No ICL7116CPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 31/2 Digit, LCD/LED Display, A/D Converter with Display Hold | IC DISPLAY DRIVR 3.5DIGIT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number ICL7116
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183295-ICL7116CPL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7116CPL CAD Model

Description

Maxim Integrated ICL7116CPL Product Overview

The ICL7116CPL is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) produced by Maxim Integrated. Designed with precision and versatility in mind, this integrated circuit (IC) is adept at converting analog signals into a digital format with impressive accuracy and reliability.

Key Features

  • High Integration: The ICL7116CPL integrates a seven segment decoder, display driver, reference, and a clock all into a single monolithic chip, which simplifies the design and reduces the component count in digital voltmeter applications.
  • Low Power Consumption: This device is optimized for low power operation, making it suitable for battery-operated equipment. It ensures minimal power drain and extended battery life.
  • Auto-Zeroing Capability: The ADC comes with an auto-zeroing feature that eliminates offset errors, providing more accurate readings.
  • Overrange and Underrange Indication: The ICL7116CPL is capable of detecting both overrange and underrange conditions, alerting the user when the input signal is out of the measurable range.
  • True Differential Input and Reference: The differential input and reference allow for more precise measurements, making it ideal for applications that require a high degree of accuracy.

Applications

The ICL7116CPL is suitable for a wide range of applications, including but not limited to:

  • Digital multimeters
  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Panel meters

Technical Specifications

With a guaranteed zero reading for 0V input on all scales, this ADC ensures that the zero is maintained for small temperature variations. The ICL7116CPL operates in a single power supply mode ranging from +4.5V to +7.5V, or in a dual power supply mode with a ±5V supply. The device comes in a 40-pin PDIP (Plastic Dual In-line Package), which is a standard through-hole mounting package.

For designers and engineers seeking a reliable and integrated solution for their digital conversion needs, the Maxim Integrated ICL7116CPL offers a compelling blend of performance, ease of use, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess