EN
  • EN
  • DE

MCP3221A0T-E/OT

Part No MCP3221A0T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP3221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3221A0T-E/OTDKR, MCP3221A0T-E/OTCT, MCP3221A0T-E/OTTR, MCP3221A0TEOT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926648-MCP3221A0T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP3221A0T-E/OT CAD Model

Description

Microchip MCP3221A0T-E/OT: A Compact, High-Precision ADC

The MCP3221A0T-E/OT is a highly integrated analog-to-digital converter (ADC) from Microchip Technology, designed for a variety of applications that require high accuracy and low power consumption in a small footprint. This 12-bit ADC offers a single channel input and communicates via the I2C interface, making it an ideal choice for space-constrained applications.

Operating over a broad voltage range of 2.7V to 5.5V, the MCP3221A0T-E/OT is versatile enough to fit into many different types of systems. It boasts a maximum sampling rate of 22.3 ksamples/sec, which allows for precise data acquisition and real-time monitoring. The device's small 5-pin SOT-23 package is perfect for portable applications, such as battery-operated devices, where size and power efficiency are critical.

The MCP3221A0T-E/OT also features an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. This makes it suitable for industrial and automotive applications that require robust operation under extreme conditions.

Integration with microcontroller-based systems is straightforward thanks to its simple I2C interface. This standard communication protocol allows for easy connection to most microcontrollers and permits multiple devices to share the same bus, reducing the complexity of the system design.

Key features of the MCP3221A0T-E/OT include:

  • 12-bit resolution providing fine detail in measurements
  • Low current consumption ideal for battery-powered applications
  • Extended temperature range catering to industrial and automotive needs
  • Compact SOT-23 package for space-sensitive designs
  • I2C interface for easy integration with microcontrollers

Whether you're developing consumer electronics, industrial monitoring systems, or automotive sensors, the MCP3221A0T-E/OT from Microchip Technology provides the precision and reliability you need in a compact, easy-to-use package.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1757 $50.8112
39+ $2.6057 $101.6223
60+ $2.5243 $151.4580
82+ $2.4429 $200.3178
106+ $2.3614 $250.3084
142+ $2.1171 $300.6282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,189 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess