EN
  • EN
  • DE
  • IT

MCP3202-CI/P

Part No MCP3202-CI/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V Dual Channel 12-Bit A/D Converter with SPI Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221038-MCP3202-CI/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Power Management, Embedded Design & Development, Automotive
Family Name MCP3202
Introduction Date August 11, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP3202-CI/P CAD Model

Description

Microchip Technology MCP3202-CI/P Description

The MCP3202-CI/P is a 12-bit Analog-to-Digital Converter (ADC) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance ADC is a part of Microchip's MCP320X series and is designed to provide a perfect balance between high accuracy and low power consumption, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Resolution: The MCP3202-CI/P features a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Channels: It includes two single-ended input channels, allowing for flexible data acquisition from multiple sources.
  • Interface: This ADC utilizes the industry-standard Serial Peripheral Interface (SPI), ensuring easy integration with most microcontrollers.
  • Sampling Rate: It offers a high sampling rate, which is crucial for applications requiring fast data acquisition and processing.
  • Supply Voltage: The device operates at a supply voltage range of 2.7V to 5.5V, compatible with various logic levels and suitable for battery-operated devices.
  • Package: The MCP3202-CI/P comes in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The versatility of the MCP3202-CI/P makes it an excellent choice for numerous applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive sensors

In conclusion, the MCP3202-CI/P ADC from Microchip Technology offers a robust and efficient solution for converting analog signals to digital data with high precision. Its ease of use, combined with its performance features, makes it a valuable component for a myriad of electronic designs.

You May Also Be Interested in

Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7466 $56.1990
37+ $3.0742 $113.7454
57+ $2.9781 $169.7517
78+ $2.8820 $224.7960
101+ $2.7860 $281.3860
135+ $2.4977 $337.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,716 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess