EN
  • EN
  • DE

MCP3201-CI/P

Part No MCP3201-CI/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 12-Bit A/D Converter with SPI Serial Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221033-MCP3201-CI/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3201
Introduction Date August 11, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP3201-CI/P CAD Model

Description

The MCP3201-CI/P is a high-performance analog-to-digital converter (ADC) produced by Microchip Technology. It is a single channel, 12-bit ADC with a sample rate of up to 100 kilo samples per second (ksps). This precision component is designed to operate within a voltage range of 2.7V to 5.5V, making it suitable for a variety of low-power applications.

Encased in a plastic DIP (Dual In-line Package), the MCP3201-CI/P is designed for easy integration into a wide range of electronic circuits. It features a simple SPI (Serial Peripheral Interface) that allows for seamless communication with most microcontrollers, making it a versatile choice for both hobbyists and professional engineers.

The device's high resolution of 12 bits provides excellent accuracy and stability, which is essential for sensitive applications such as medical devices, instrumentation, and industrial control systems. The MCP3201-CI/P's ability to operate over a broad temperature range (-40°C to +85°C) further ensures reliable performance in harsh environments.

Key features of the MCP3201-CI/P include:

  • 12-bit resolution
  • On-chip sample and hold circuitry
  • 100 ksps max sampling rate
  • Single supply operation: 2.7V to 5.5V
  • Differential Nonlinearity (DNL): ±1 LSB (max)
  • Integral Nonlinearity (INL): ±1 LSB (max)
  • Low power consumption
  • Extended temperature range: -40°C to +85°C
  • Industry-standard SPI interface

The MCP3201-CI/P is an ideal ADC choice for applications requiring high precision and low power consumption. Its robust design and compatibility with serial interfaces make it a go-to component for projects that need to convert analog signals to digital data with high fidelity.

Whether you're designing a sophisticated industrial system or a simple DIY project, the MCP3201-CI/P from Microchip Technology offers the performance and reliability needed to ensure your applications run smoothly.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,399 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess