Microchip Technology's MCP2562-H/SN CAN Transceiver
The MCP2562-H/SN is a high-speed CAN (Controller Area Network) transceiver manufactured by Microchip Technology. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive and industrial applications, the MCP2562-H/SN facilitates reliable communication in environments with high electromagnetic interference (EMI).
This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. With an operating temperature range of -40°C to +150°C, it's built to withstand harsh conditions and is particularly well-suited for automotive environments.
Key Features:
- Compatibility: Meets the ISO 11898-2:2003 standard for high-speed CAN.
- Protection: Features protection against damage due to high-voltage or electrical fast transients on the network bus lines.
- Thermal Shutdown: Includes a thermal shutdown protection mechanism that prevents device damage under extreme conditions.
- Variety of Modes: Offers different modes including high-speed, slope control, standby, and permanent dominant detection.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection for CANH and CANL pins, which improves the robustness of the device.
Applications:
- Automotive networks
- Industrial automation
- Medical equipment
- Embedded systems
The MCP2562-H/SN transceiver's robust design and versatile features make it an excellent choice for developers looking to implement CAN communication in their designs. Its ability to handle high-speed data with integrity and protection makes it a reliable component in critical systems.
With Microchip's reputation for quality and support, the MCP2562-H/SN is not just a component but a dependable building block for any CAN-based communication system.