EN
  • EN
  • DE

MCP2551SNSO

Part No MCP2551SNSO
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030661-MCP2551SNSO
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP2551SNSO CAD Model

Description

The MCP2551SNSO is a high-speed CAN (Controller Area Network) transceiver manufactured by Microchip Technology. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide differential transmit and receive capability to (CAN) communication protocols, conforming to the ISO 11898 standard.

Key Features

  • High-Speed Operation: The MCP2551SNSO is capable of operating at speeds of up to 1 Mbps, making it suitable for the high-speed data requirements of modern automotive and industrial networks.
  • ISO 11898-2 Compliant: It adheres to the stringent specifications of the ISO 11898 standard for high-speed CAN communications, ensuring reliable performance in demanding environments.
  • Wide Operating Voltage Range: The device operates from a 4.5V to 5.5V supply voltage, providing flexibility in various application circuits.
  • Robust Protection Features: It includes protection against damage due to high-voltage transients, thermal overloading, and electrical interference, which are common in automotive applications.
  • Low Current Standby Operation: A low-current standby mode helps to conserve power when the CAN bus is inactive, making it ideal for power-sensitive applications.
  • Industrial Temperature Range: The MCP2551SNSO is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The MCP2551SNSO is widely used in automotive networks, industrial automation systems, and any CAN-based communication network where robust and reliable data transmission is required. Its features make it an excellent choice for applications such as:

  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Embedded systems

In summary, the MCP2551SNSO from Microchip Technology is a versatile CAN transceiver that combines high-speed communication capabilities with robust protection features, making it a reliable choice for complex electronic communication systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess