EN
  • EN
  • DE

MCP251863T-E/SSVAO

Part No MCP251863T-E/SSVAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON / CAN Controller CAN 2.0 SPI Interface 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352739-MCP251863T-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian MCP251863T-E/SSVAO CAD Model

Description

Microchip MCP251863T-E/SSVAO CAN FD Controller

The MCP251863T-E/SSVAO is a state-of-the-art CAN (Controller Area Network) FD (Flexible Data-rate) controller from Microchip Technology, designed to serve as a high-performance communication interface for automotive and industrial applications. This product is engineered to operate with an external microcontroller and is compatible with the CAN 2.0B specification as well as the newer CAN FD standard, which is capable of higher data rates and improved data integrity.

Featuring a flexible data-rate capability, the MCP251863T-E/SSVAO allows for data transmission speeds of up to 8 Mbps, making it an ideal choice for systems that require fast and reliable communication between devices. The controller is equipped with 32 FIFOs, which can be configured as transmit or receive buffers, providing a high degree of flexibility and efficiency in managing CAN frames.

Additionally, this product includes several advanced features to enhance system reliability and performance. It offers an integrated VIO supply pin to interface with 1.8V to 5.0V MCUs, without the need for external level shifters. The device also supports Time-Triggered Communication (TTC) for scheduling CAN communication in a precise and deterministic manner, which is critical for time-sensitive applications.

The MCP251863T-E/SSVAO comes in a compact SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It also has a wide operating temperature range, making it robust for harsh environments. The controller's exceptional error management and diagnostic capabilities ensure robust communication by detecting and handling errors, further enhancing system reliability.

For developers and engineers looking to implement CAN FD in their designs, the MCP251863T-E/SSVAO offers a seamless and efficient solution. Microchip Technology provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate the integration of this controller into a wide array of applications ranging from automotive systems to industrial automation.

In summary, the MCP251863T-E/SSVAO from Microchip Technology represents a versatile and powerful CAN FD controller that delivers high-speed communication, reliability, and flexibility for the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8509 $59.8689
50+ $2.3393 $116.9650
77+ $2.2661 $174.4897
106+ $2.1930 $232.4580
137+ $2.1200 $290.4400
183+ $1.9007 $347.8281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess