EN
  • EN
  • DE

MCP2510T-I/ST

Part No MCP2510T-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP2510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884148-MCP2510T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2510T-I/ST CAD Model

Description

Microchip Technology's MCP2510T-I/ST Stand-Alone CAN Controller

The MCP2510T-I/ST is a robust, stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically designed to simplify applications that require interfacing with a CAN network. With its high-speed SPI interface, the MCP2510T-I/ST allows microcontrollers to easily communicate with a CAN network without the burden of handling heavy CAN protocol processing.

Key Features

  • High-Speed SPI Interface: The device offers a maximum speed of 10 MHz, enabling quick and efficient communication with a host microcontroller.
  • Operating Voltage Range: The MCP2510T-I/ST operates at a supply voltage range of 4.5V to 5.5V, making it suitable for a wide array of automotive and industrial applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this CAN controller can withstand harsh environmental conditions.
  • Two Receive Buffers: The device features two dedicated receive buffers that can store multiple messages, reducing the chance of data loss.
  • Six Programmable Interrupts: These interrupts allow for efficient notification of the system about various events such as message transmission, reception, and errors.
  • Error Detection & Management: The MCP2510T-I/ST provides comprehensive error detection and confinement capabilities, ensuring reliable communication within the CAN network.

Applications

The MCP2510T-I/ST is ideally suited for a variety of applications, especially in the automotive sector where CAN protocol is prevalent. It is also applicable in industrial automation, medical equipment, and any embedded system that requires reliable communication over a CAN network.

Package Information

This particular variant, the MCP2510T-I/ST, comes in a TSSOP-20 package, which is known for its compact footprint and suitability for space-constrained applications.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1189 $50.8536
58+ $1.7386 $100.8388
90+ $1.6842 $151.5780
123+ $1.6299 $200.4777
159+ $1.5756 $250.5204
213+ $1.4126 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess