EN
  • EN
  • DE

MCP25020-I/SL

Part No MCP25020-I/SL
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER CAN 8B 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
The number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features EEPROM, POR, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25MHz
Supply Voltage (V) 2.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MCP25020
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Win Source Part Number 725109-MCP25020-I/SL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP25020-I/SL CAD Model

Description

Microchip Technology MCP25020-I/SL

The MCP25020-I/SL is a sophisticated CAN (Controller Area Network) I/O Expander device from Microchip Technology, designed to provide a seamless interface between the CAN protocol and analog or digital input/output signals. This device is particularly useful for automotive and industrial applications where a robust communication system is required to handle complex data with reliability and precision.

With its integrated CAN controller that supports the CAN 2.0B protocol at speeds up to 1 Mb/s, the MCP25020-I/SL ensures that your systems can communicate effectively over the CAN network. It comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications.

One of the key features of the MCP25020-I/SL is its ability to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Additionally, it boasts a low standby current, which is critical for power-sensitive applications.

The device includes two digital I/O pins that can be configured as either inputs or outputs, providing flexibility in interfacing with various sensors, actuators, and other electronic components. Furthermore, the MCP25020-I/SL has two analog inputs with 10-bit resolution, allowing it to handle analog signals and convert them to digital form for processing or transmission over the CAN network.

For secure data transmission, the MCP25020-I/SL incorporates features such as message prioritization, automatic retransmission on error, and message filtering, which are essential for critical systems that cannot afford data loss or corruption. Its serial interface is SPI compatible, facilitating easy integration with most microcontrollers.

Overall, the MCP25020-I/SL from Microchip Technology is an ideal choice for designers looking to expand the I/O capabilities of CAN network systems in automotive, industrial automation, and embedded control applications, while maintaining a high level of data integrity and system reliability.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7378 $61.5914
30+ $3.8877 $116.6310
46+ $3.7665 $173.2590
64+ $3.6452 $233.2928
82+ $3.5239 $288.9598
110+ $3.1589 $347.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess