EN
  • EN
  • DE

MCP23018-E/MJ

Part No MCP23018-E/MJ
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Open-Drain Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 1221016-MCP23018-E/MJ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP23018
Introduction Date September 29, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23018-E/MJ CAD Model

Description

Microchip Technology MCP23018-E/MJ

The MCP23018-E/MJ is a robust, feature-rich I/O expander from Microchip Technology, designed to provide an additional 16-bit of general-purpose parallel input/output expansion for I2C bus or SMBus applications. This highly versatile device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while offering ample I/O capabilities for embedded systems.

With its built-in interrupt output, the MCP23018-E/MJ can be configured to alert the host controller when an input state has changed, thereby reducing the need for constant polling and enabling more efficient processor utilization. This makes it an excellent choice for applications in which CPU resources are at a premium, such as small embedded systems or battery-operated devices.

The device operates over an extended voltage range (1.8V to 5.5V), which allows it to accommodate various logic levels and to be used in both low-voltage and standard-voltage applications. This flexibility is crucial for designers looking to create systems that are both power-efficient and compatible with existing and future I2C bus standards.

Additionally, the MCP23018-E/MJ features sequential read/write operations, which simplifies firmware development and data management by enabling the controller to stream data in or out of the device registers. This can significantly enhance data throughput and system performance in complex I/O tasks.

One of the key advantages of the MCP23018-E/MJ is its configurability. Each I/O pin can be independently configured as an input or output, with internal pull-ups, polarity inversion, and input logic-level detection. This level of control allows designers to tailor the expander to the specific needs of their application, whether it's driving LEDs, reading switches, or interfacing with various sensors.

Overall, the MCP23018-E/MJ from Microchip Technology is a powerful solution for expanding I/O capabilities in a wide range of applications, including industrial control, home automation, and consumer electronics. Its robust feature set, ease of use, and adaptability make it an ideal choice for designers seeking to enhance their system's functionality without increasing complexity or cost.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3255 $53.2080
37+ $2.7286 $100.9582
57+ $2.6434 $150.6738
79+ $2.5581 $202.0899
102+ $2.4728 $252.2256
136+ $2.2170 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,575 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess