Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Max Frequency 3.4MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 058305-MCP23009-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23009-E/SO CAD Model

Description

Microchip Technology MCP23009-E/SO

The MCP23009-E/SO from Microchip Technology is a robust, feature-rich 8-bit I/O expander with serial interface. This integrated circuit (IC) is designed to provide additional input/output (I/O) ports to a microcontroller or microprocessor-based system, making it an ideal choice for applications where additional I/Os are needed but board space is limited.

Key Features:

  • Interface: The device uses an I²C serial interface for communication, which allows for easy integration with most microcontrollers, and supports up to eight devices on the same bus.
  • Number of I/Os: It offers eight I/O ports that can be individually configured as an input or output, providing versatility for various application requirements.
  • Interrupt Output: An interrupt output pin (INT) is available to signal the host microcontroller when an input state has changed, enhancing system efficiency by eliminating the need for continuous polling.
  • High-Current Sink/Source Capability: The I/Os can sink/source up to 25 mA, allowing them to drive LEDs or other devices directly.
  • Extended Temperature Range: The MCP23009-E/SO is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: It comes in a 16-pin SOIC package, which is widely used and easy to solder, even for hobbyists.

Applications:

The MCP23009-E/SO is versatile and can be used in a wide array of applications, including:

  • Expanding I/O capabilities in microcontroller-based systems
  • Industrial control systems
  • Home automation systems
  • Robotics
  • Smart appliances

Overall, the MCP23009-E/SO is a reliable and cost-effective solution for systems requiring additional I/Os without the need for extensive redesign or additional microcontrollers, thus saving development time and reducing overall system complexity.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER 16B 24SSOP
Lowest to $1.5270
ECAD model for TCA9535DBR
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $3.2501
ECAD model for XRA1200PIG16TR-F
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
ECAD model for IP82C55A-5
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.5715
ECAD model for PCA9500BS,118
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3635 $50.4525
37+ $2.7598 $102.1126
57+ $2.6736 $152.3952
78+ $2.5873 $201.8094
100+ $2.5011 $250.1100
134+ $2.2424 $300.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention