EN
  • EN
  • DE

MCP2150-I/SS

Part No MCP2150-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA STD CONTROLLER 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol IRDA
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SSOP
Win Source Part Number 038193-MCP2150-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2150-I/SS CAD Model

Description

The MCP2150-I/SS is a sophisticated and versatile IC product from Microchip Technology, designed to facilitate seamless wireless communication for embedded applications. This device is an IrDA® Standard Protocol Stack Controller that acts as a bridge between the Universal Asynchronous Receiver/Transmitter (UART) of a microcontroller and an infrared (IR) transceiver.

Key Features:

  • IrDA Standard Protocol: The MCP2150-I/SS adheres to the IrDA standard, supporting bit rates up to 115.2 kbps for reliable, high-speed infrared data communication.
  • Easy Integration: With its Serial Peripheral Interface (SPI), the device can be easily connected to most microcontrollers, facilitating a straightforward integration process.
  • Low Power Consumption: Designed for battery-powered applications, it boasts low power consumption, making it ideal for portable devices.
  • Enhanced Functionality: The controller features a host of built-in functions, such as error checking and correction, to ensure robust and secure data transfer.
  • Compact Form Factor: Available in an SSOP package, the MCP2150-I/SS is compact and suitable for space-constrained applications.

Applications:

The MCP2150-I/SS is widely used in a variety of applications where wireless infrared communication is required. These include:

  • Mobile phones and accessories
  • Wireless printing and data logging
  • Medical devices and diagnostic equipment
  • Consumer electronics such as cameras and personal digital assistants (PDAs)

Technical Specifications:

Parameter Value
Supply Voltage 2.7V - 3.6V
Operating Temperature -40°C to +85°C
Package Type SSOP (Shrink Small Outline Package)
Communication Protocol IrDA Standard
Data Rate Up to 115.2 kbps

Overall, the MCP2150-I/SS from Microchip Technology is a reliable and high-performance solution for adding infrared data communication capabilities to a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0781 $54.4686
14+ $7.4487 $104.2818
21+ $7.2160 $151.5360
29+ $6.9832 $202.5128
38+ $6.7504 $256.5152
50+ $6.0521 $302.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 593 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess