EN
  • EN
  • DE

MCP1804T-8002I/MB

Part No MCP1804T-8002I/MB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description TOREX XC6701 8V operation high speed voltage regulator with shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Output Current 150 mA
Output Voltage 1.8 V
Quiescent Current 50 µA
RoHS Non-Compliant
Win Source Part Number 1078178-MCP1804T-8002I/MB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1804T-8002I/MB CAD Model

Description

Microchip Technology MCP1804T-8002I/MB

The MCP1804T-8002I/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 8.0V with an input voltage range from 2.7V to 5.5V. This component is specifically tailored for use in battery-powered devices, automotive applications, and other systems where efficient power management is critical.

Key Features:

  • Output Voltage: Precisely regulated 8.0V output, suitable for a wide range of applications.
  • High Current Capability: Capable of delivering up to 150mA of output current, making it suitable for powering small to medium-sized loads.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Stable Operation: Requires only a small ceramic output capacitor for stability, which can be as low as 1.0 µF, reducing the overall space and cost of the system.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short Circuit Protection: Built-in current limit and short circuit protection features ensure the longevity and reliability of both the regulator and the system it is used in.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C allows for operation in harsh environments.
  • Package: Available in a small SOT-23-5 package, ideal for space-constrained applications.

Applications:

The MCP1804T-8002I/MB is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Automotive systems
  • Battery-powered operations
  • Microcontroller power supply
  • Power management for sensors and analog circuits

With its robust feature set and reliable performance, the MCP1804T-8002I/MB from Microchip Technology is an excellent choice for designers looking for an efficient and space-saving voltage regulation solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess