EN
  • EN
  • DE

MCP1643-I/MS

Part No MCP1643-I/MS
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description Conv DC-DC 0.5V to 5V Synchronous Step Up Single-Out 0.6V to 5V 0.55A Automotive 8-Pin MSOP Tube / IC LED DRIVER RGLTR DIM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 0.5V
Voltage Supply MAX 5V
Voltage - Output 5V
Output Current per Channel 550mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 788277-MCP1643-I/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1643
Introduction Date August 20, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MCP1643-I/MS CAD Model

Description

Microchip Technology's MCP1643-I/MS DC-DC Converter

The MCP1643-I/MS from Microchip Technology is a compact, high-efficiency, fixed-frequency, synchronous step-up DC-DC converter that provides an easy-to-use power supply solution for a wide range of applications. Enclosed in a 10-MSOP (Mini Small Outline Package), this device is designed to operate from a single-cell alkaline, NiCd, NiMH, or Li-Ion battery, making it ideal for portable electronic devices where extended battery life is crucial.

With an input voltage range of 0.65V to 5.5V, the MCP1643-I/MS is capable of starting up with a minimum input voltage of 0.65V and can continue to operate down to 0.35V after startup, ensuring continuous power delivery even as the battery voltage declines. This feature is particularly important for devices that need to extract the maximum available energy from their battery source.

The converter boasts an adjustable output voltage range from 2.0V to 5.5V, allowing designers to tailor the output to precisely match the needs of their specific application. This flexibility makes the MCP1643-I/MS suitable for powering LEDs, microcontrollers, and other low-power devices that require a regulated voltage supply.

Efficiency is a key strength of the MCP1643-I/MS, with a typical value up to 96%, which helps to minimize power losses and extend battery life. The device also features a true load disconnect option which disconnects the load from the battery when the device is disabled, further conserving energy.

The MCP1643-I/MS includes several protective features to ensure the longevity and reliability of the application. These features include under-voltage lockout (UVLO), over-temperature protection, and over-current limiting. Additionally, the device has an internal synchronous rectifier, which enhances efficiency by reducing diode losses.

For designers seeking a power-efficient, versatile, and reliable step-up converter, the MCP1643-I/MS from Microchip Technology is an excellent choice that combines performance with ease of use in a small footprint.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3550 $51.8100
52+ $1.9324 $100.4848
81+ $1.8720 $151.6320
111+ $1.8116 $201.0876
143+ $1.7512 $250.4216
192+ $1.5700 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess