EN
  • EN
  • DE

CAT28F512G12

Part No CAT28F512G12
Manufacturer ON Semiconductor
Catalog Flash
Description Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Address Bus Width 16 b
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Density 512 kb
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type FLASH, NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 64000
Operating Supply Voltage 5 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1051169-CAT28F512G12
Categories Flash
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F512G12 CAD Model

Description

ON Semiconductor CAT28F512G12 Flash Memory

The ON Semiconductor CAT28F512G12 is a high-performance, 512-kilobit Flash memory component that offers a robust storage solution for a wide range of applications. This non-volatile memory chip is designed to provide a reliable and efficient way to store code, data, and firmware that can be electrically erased and reprogrammed.

With its 64K x 8-bit organization, the CAT28F512G12 allows for easy integration into various system architectures. It features a fast read access time, which is critical for applications requiring quick data retrieval. The device operates over a wide voltage range, making it suitable for battery-powered and low-power applications.

One of the key advantages of the CAT28F512G12 is its endurance. It is capable of withstanding a minimum of 100,000 program/erase cycles, ensuring long-term reliability for products that require frequent code or data updates. Additionally, the data retention is rated at a minimum of 100 years, providing peace of mind that data will remain intact over extended periods.

The Flash memory is equipped with advanced features such as sector protection, which allows individual sectors to be locked against program or erase operations, thus safeguarding critical data. The chip also supports JEDEC standard algorithms for program and erase, ensuring compatibility and ease of use.

For design flexibility, the CAT28F512G12 includes a low-power standby mode, reducing power consumption when the device is not in active use. It is available in a variety of package options, including PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package), to fit different design footprints and assembly processes.

Overall, the ON Semiconductor CAT28F512G12 Flash memory is an excellent choice for designers looking for a dependable and flexible storage solution that can withstand the rigors of both industrial and consumer applications. Its combination of performance, durability, and features make it an ideal component for a diverse array of electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess