EN
  • EN
  • DE

MCP1501T-33E/CHYVAO

Part No MCP1501T-33E/CHYVAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description HIGH PREC VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Microchip Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 3.5V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP1501T-33E/CHYVAOTR
Standard Package 3,000
Win Source Part Number 1320470-MCP1501T-33E/CHYVAO
Ultra Librarian 3D Model Ultra Librarian MCP1501T-33E/CHYVAO CAD Model

Description

Microchip Technology MCP1501T-33E/CHYVAO

The MCP1501T-33E/CHYVAO from Microchip Technology is a high-precision, buffered voltage reference. It is designed to maintain a fixed voltage output of 3.3V, which is crucial for various applications in the field of electronics where stable voltage is key to accurate performance. This component is particularly suitable for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation where voltage stability is imperative.

This voltage reference features a low temperature coefficient, which ensures minimal deviation in output voltage with changes in temperature, thereby providing a reliable performance across a wide range of operating conditions. The MCP1501T-33E/CHYVAO offers an impressive initial accuracy, allowing for precise voltage regulation without the need for external calibration or trimming.

With its small surface-mount package, the MCP1501T-33E/CHYVAO is designed for space-constrained applications. This makes it an ideal choice for portable and battery-powered devices, as well as for use in industrial and automotive systems where high precision is required without compromising on space.

Key features of the MCP1501T-33E/CHYVAO include:

  • Fixed 3.3V output voltage
  • High accuracy and low temperature coefficient
  • Stable with capacitive loads
  • Wide operating temperature range
  • Compact surface-mount package

Microchip Technology's commitment to quality ensures that the MCP1501T-33E/CHYVAO is a reliable component for precision voltage reference needs. The device's combination of accuracy, stability, and small form factor make it an excellent choice for designers looking to enhance the performance of their electronic systems.

Whether you are developing applications in the consumer electronics, automotive, or industrial sectors, the MCP1501T-33E/CHYVAO stands out as a robust solution for maintaining a stable reference voltage, thereby ensuring the high accuracy and performance of your electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,258 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess