EN
  • EN
  • DE

MCP1501T-12E/CHY

Part No MCP1501T-12E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.1% 20 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 1.7V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP1501
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338490-MCP1501T-12E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP1501T-12E/CHY CAD Model

Description

Microchip MCP1501T-12E/CHY Precision Voltage Reference

The MCP1501T-12E/CHY is a high-precision voltage reference module developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to offer a stable and precise reference voltage, which is a critical element for analog-to-digital conversions, ensuring the accuracy of measurements in various applications.

The device features a fixed output voltage of 1.2V with an impressive initial accuracy of ±0.1%. This high level of precision is maintained over a wide temperature range, from -40°C to +125°C, making the MCP1501T-12E/CHY a reliable choice for demanding environments and applications that require consistent performance regardless of external conditions.

With a low temperature coefficient of 10 ppm/°C, users can trust the output to remain stable over temperature variations. This parameter is essential for applications where temperature fluctuations are common, and precision is non-negotiable, such as industrial control systems, precision instrumentation, and medical devices.

The MCP1501T-12E/CHY also boasts a low supply voltage of 2.7V to 5.5V, which makes it versatile for use in both 3.3V and 5V systems. Additionally, its low dropout voltage ensures that the device can maintain a stable output even when the supply voltage is close to the output voltage, which is particularly useful in battery-operated devices where power efficiency is critical.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint allows for integration into PCB designs where board real estate is at a premium. Furthermore, the MCP1501T-12E/CHY has a maximum quiescent current of 500 µA, contributing to the overall power efficiency of the end application.

Overall, the Microchip MCP1501T-12E/CHY is a robust and precise voltage reference that provides a stable voltage for critical applications. Its high accuracy, low temperature coefficient, and versatility in supply voltage make it an excellent choice for engineers looking to enhance the performance of their analog-to-digital conversion systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2969 $51.8760
95+ $1.0641 $101.0895
150+ $1.0309 $154.6350
205+ $0.9976 $204.5080
260+ $0.9644 $250.7440
350+ $0.8646 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess