EN
  • EN
  • DE

MC33164DR2G

Part No MC33164DR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830397-MC33164DR2G
Ultra Librarian 3D Model Ultra Librarian MC33164DR2G CAD Model

Description

ON Semiconductor MC33164DR2G Overview

The MC33164DR2G is a highly reliable, precision undervoltage sensing integrated circuit (IC) designed by ON Semiconductor. This compact device is engineered to prevent systems from operating at inadequate voltage levels, which can lead to malfunctions or damage. It is particularly suitable for use in applications where voltage monitoring is critical for performance and safety.

Key Features

  • Voltage Precision: The MC33164DR2G offers a tight threshold voltage tolerance, ensuring accurate monitoring and protection against undervoltage conditions.
  • Low Power Consumption: This IC is designed for energy efficiency, which makes it ideal for battery-powered devices where power conservation is essential.
  • Reset Output: The device features an active-low reset output, which provides a clear signal to the system when the monitored voltage falls below the specified threshold.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various industrial and consumer applications.
  • Package: The IC comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The MC33164DR2G is used across a diverse range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Automotive systems
  • Medical devices

Product Specifications

The MC33164DR2G has several important specifications:

  • Threshold Voltage: It has a precisely defined threshold voltage for detecting undervoltage conditions.
  • Supply Voltage Range: The device supports a broad supply voltage range, accommodating various system requirements.
  • Response Time: It offers a fast response time to voltage drops, ensuring timely system protection.

With its combination of precision, low power consumption, and compact size, the MC33164DR2G from ON Semiconductor is a trusted choice for designers looking to incorporate reliable undervoltage detection into their systems. Its robust design and versatile applications make it an essential component in maintaining system integrity under varying voltage conditions.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess