EN
  • EN
  • DE

MCP14A0303T-E/MS

Part No MCP14A0303T-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 8MSOP / High-Side or Low-Side Gate Driver IC Inverting 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP14A0303
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP14A0303T-E/MSCT,MCP14A0303T-E/MSTR,MCP14A0303T-E/MSDKR
Standard Package 2,500
Win Source Part Number 1041886-MCP14A0303T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP14A0303T-E/MS CAD Model

Description

Microchip Technology MCP14A0303T-E/MS Motor Driver

The MCP14A0303T-E/MS is a high-performance motor driver from Microchip Technology, designed to deliver efficient and reliable control for a wide range of motor applications. This compact and robust driver is housed in a space-saving 8-MSOP (Micro Small Outline Package) that is ideal for applications where board space is at a premium.

Featuring an output current of up to 3A, the MCP14A0303T-E/MS is capable of driving larger motors than many comparable devices. It operates over a broad voltage range from 4.5V to 18V, making it versatile enough to be used in a variety of systems without the need for additional voltage regulation components.

One of the key advantages of this motor driver is its integrated shoot-through protection, which prevents damage to the device when high and low side drivers are accidentally turned on simultaneously. Additionally, the MCP14A0303T-E/MS includes thermal shutdown protection, which safeguards the device and the motor from overheating, and under-voltage lockout, which ensures stable operation by shutting down the driver if the supply voltage drops too low.

The driver supports a wide range of motor types, including DC, stepper, and servo motors, making it a versatile choice for designers. It is particularly well-suited for applications such as automotive, industrial automation, robotics, and consumer electronics where reliable motor control is essential.

With its fast rise and fall times, the MCP14A0303T-E/MS ensures efficient switching, reducing power loss and improving overall system performance. Its low shoot-through current minimizes cross-conduction and further enhances the efficiency and reliability of the motor control system.

Overall, the Microchip Technology MCP14A0303T-E/MS motor driver offers an optimal combination of performance, protection features, and compact size, making it an excellent choice for engineers and designers looking to create sophisticated motor control systems. Its robust design and advanced features ensure that it can meet the demands of a wide range of motor-driven applications.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess