EN
  • EN
  • DE

MCP1407-E/SN

Part No MCP1407-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 6A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083861-MCP1407-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1407-E/SN CAD Model

Description

Microchip Technology's MCP1407-E/SN MOSFET Driver

The MCP1407-E/SN is a high-speed MOSFET driver designed by Microchip Technology to provide high peak current output in a small package. This robust driver is capable of efficiently switching an N-Channel power MOSFET or an IGBT in a synchronous buck, boost, or full-bridge configuration. It's an ideal component for power management solutions in a variety of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • High Peak Output Current: The MCP1407-E/SN can deliver up to 6A of peak output current, making it suitable for driving large capacitive loads with excellent transient response.
  • Wide Input Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, which provides flexibility in various system designs.
  • Fast Rise and Fall Times: With rise and fall times typically less than 25ns, this driver ensures swift and efficient switching, thereby reducing switching losses and improving overall system efficiency.
  • Inverting Configuration: The MCP1407-E/SN is an inverting driver, which means it inverts the input signal at the output, providing design versatility.
  • Low Shoot-Through/Cross-Conduction Prevention: It features matched rise and fall times to help prevent shoot-through current in H-bridge and other configurations where cross-conduction can be an issue.
  • Thermal Protection: The device includes over-temperature protection to ensure reliable operation under a wide range of temperature conditions.
  • Latch-Up Protected: With latch-up protection up to 1.5A, the MCP1407-E/SN is robust against over-current conditions.
  • SOIC-8 Package: Housed in a small-outline integrated circuit (SOIC) package with 8 leads, the MCP1407-E/SN saves valuable board space without compromising performance.

Applications:

The MCP1407-E/SN is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • LED Lighting Systems
  • Automotive Power Systems

With its high current capability, fast switching performance, and protective features, the MCP1407-E/SN from Microchip Technology is an excellent choice for designers looking to improve the reliability and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3990 $55.9600
90+ $1.1479 $103.3110
135+ $1.1121 $150.1335
190+ $1.0762 $204.4780
245+ $1.0403 $254.8735
325+ $0.9327 $303.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess