EN
  • EN
  • DE

MCP1405T-E/SO

Part No MCP1405T-E/SO
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 4.5A Dual High-Speed Power MOSFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 18ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1220910-MCP1405T-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1405
Introduction Date December 07, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1405T-E/SO CAD Model

Description

The MCP1405T-E/SO from Microchip Technology is a high-performance, easy-to-use MOSFET driver that is a part of Microchip's extensive range of power management solutions. This particular device is designed to provide robust output drive capabilities, making it suitable for a wide array of applications that require efficient power control, including but not limited to, motor controls, power supply modules, and switching power converters.

Key Features

  • High Peak Output Current: The MCP1405T-E/SO is capable of delivering peak output currents of up to 500 mA, ensuring reliable operation even in high-demand situations.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, this driver is versatile and can be used in various circuit configurations and with different power sources.
  • Fast Rise and Fall Times: The device features swift rise and fall times, typically 25 ns and 20 ns respectively, which translates to efficient switching and reduced power loss.
  • Low Shoot-Through/Cross-Conduction Prevention: Built-in features help to prevent shoot-through or cross-conduction, enhancing the safety and reliability of your electronic designs.
  • Inverting and Non-Inverting Outputs: The MCP1405T-E/SO offers the flexibility of both inverting and non-inverting outputs, making it easier to integrate into various circuit topologies.
  • Latch-Up Protected: The device is designed to be resistant to latch-up, which can be critical in protecting the device and the overall circuit from extreme conditions.

Applications

The MCP1405T-E/SO is ideal for a range of applications that require efficient and reliable power management. It is commonly used in:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • Class D Switching Amplifiers
  • Pulse Width Modulation (PWM) Circuits
  • Other Power Management Designs

Package and Quality

Encased in an 8-pin SOIC package, the MCP1405T-E/SO offers a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that this MOSFET driver meets rigorous industry standards and provides reliable performance for critical applications.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess