EN
  • EN
  • DE

MCP1405-E/SO

Part No MCP1405-E/SO
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 4.5A DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 15ns, 18ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1074707-MCP1405-E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1405-E/SO CAD Model

Description

Microchip Technology's MCP1405-E/SO Motor Driver

The MCP1405-E/SO from Microchip Technology is a high-performance, easy-to-use motor driver that is perfect for a wide range of applications. This device is housed in a small-outline package, specifically an 8-pin SOIC, making it ideal for space-constrained projects. The MCP1405-E/SO is designed to provide efficient, reliable control of motors, and is capable of delivering a continuous output current to drive your motor loads.

One of the key features of the MCP1405-E/SO is its robust output driver stage, which includes built-in shoot-through protection. This ensures that the device is protected against potential damage that can occur if both the high-side and low-side drivers are turned on simultaneously. Additionally, the motor driver incorporates a thermal shutdown feature, which provides an extra layer of security by preventing the device from overheating.

The MCP1405-E/SO operates over a broad voltage range, accommodating various power supply requirements, and is capable of handling peak output currents with ease. This versatility makes it suitable for a diverse array of applications, from small hobbyist projects to industrial automation systems.

Integrating the MCP1405-E/SO into your design is straightforward, thanks to its simple logic input interface. The motor driver can be controlled using standard digital I/O pins from microcontrollers or other logic sources, making it compatible with a wide range of control platforms.

Microchip Technology has a reputation for producing high-quality, reliable components, and the MCP1405-E/SO is no exception. It is designed to meet the rigorous demands of continuous operation in a variety of environments, ensuring that your projects run smoothly and efficiently.

Whether you're driving DC motors, stepper motors, or other inductive loads, the MCP1405-E/SO is a solid choice for your motor control needs. Its combination of performance, ease of use, and reliability make it an excellent addition to any project requiring motor control.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess