EN
  • EN
  • DE

MCP131T-315E/TT

Part No MCP131T-315E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Micropower Voltage Supervisors | IC SUPERVISOR 3.08V LOW SOT-23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 80ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MCP131
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220898-MCP131T-315E/TT
Manufacturer Homepage www.microchip.com
Family Name MCP131
Introduction Date September 28, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP131T-315E/TT CAD Model

Description

Microchip Technology's MCP131T-315E/TT Voltage Supervisor

The MCP131T-315E/TT is a highly reliable voltage supervisor component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is an essential component for applications requiring precise voltage monitoring to ensure the proper operation of microcontrollers and digital systems.

At the heart of this device is a voltage threshold of 3.08V, which is monitored with precision. When the monitored voltage falls below this threshold, the MCP131T-315E/TT generates a reset signal, which is held active until the voltage returns to acceptable levels plus a certain time delay for stability. This automatic reset safeguard is crucial for systems that cannot tolerate voltage drops without potential data loss or hardware damage.

The MCP131T-315E/TT comes in a compact SOT-23 package, making it ideal for space-constrained applications. Despite its small size, it offers robust features such as a low supply current draw, typically 1.75 µA, which is highly beneficial for battery-operated devices where power conservation is paramount.

Moreover, this voltage supervisor supports an extended temperature range of -40°C to +125°C, which allows it to operate reliably in harsh environmental conditions. This makes the MCP131T-315E/TT suitable for automotive, industrial, and other applications where temperature extremes are common.

Key features of the MCP131T-315E/TT include:

  • Watchdog Timer (WDT): Ensures the system continues to operate without lock-up by periodically resetting the system if necessary.
  • Manual Reset Input: Offers the ability to perform a system reset manually, providing additional control to the user or system designer.
  • Hold-up Time (Delay): After the monitored voltage returns to a safe level, the reset signal remains active for a predetermined amount of time to ensure system stability.
  • Output Driver: The active-low, open-drain output stage of the reset signal is compatible with various logic levels and can be interfaced easily with other system components.

The MCP131T-315E/TT is a testament to Microchip Technology's commitment to providing components that enhance system reliability and stability. Whether it is used in microcontroller-based systems, portable electronics, or complex digital devices, this voltage supervisor ensures that voltage-related failures are effectively managed to maintain system integrity.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess