EN
  • EN
  • DE

MCP1316T-23LI/OT

Part No MCP1316T-23LI/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.3V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372271-MCP1316T-23LI/OT
Ultra Librarian 3D Model Ultra Librarian MCP1316T-23LI/OT CAD Model

Description

Microchip Technology's MCP1316T-23LI/OT Voltage Supervisor

The MCP1316T-23LI/OT is a highly reliable voltage supervisor device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This component is engineered to maintain system integrity by monitoring the supply voltage of digital systems. It is an essential component for applications that require precise voltage control to safeguard sensitive electronic circuits.

With a nominal threshold voltage of 2.3V, the MCP1316T-23LI/OT is particularly suitable for low-voltage operations. It ensures that microcontrollers and other digital systems are held in a reset state during power-up, power-down, or brown-out conditions until the system voltage stabilizes at an acceptable level. This function is crucial in preventing erroneous operation due to insufficient power supply.

The device comes in a compact SOT-23 package, making it ideal for space-constrained applications. The small footprint allows for efficient use of board space without compromising performance. The MCP1316T-23LI/OT is characterized for operation over the industrial temperature range of -40°C to +85°C, making it versatile for use in a wide range of environmental conditions.

Key features of the MCP1316T-23LI/OT include:

  • 2.3V threshold voltage for precise monitoring of system voltage
  • Low supply current, ideal for battery-operated devices
  • High accuracy threshold for reliable voltage sensing
  • Active-low, open-drain output that can be connected to any logic level
  • Fast response time to quickly react to under-voltage conditions
  • Immunity to short-duration transients on VCC

This voltage supervisor is an excellent choice for applications in consumer electronics, automotive systems, industrial controls, and portable battery-powered devices, where maintaining the correct operation voltage is critical to ensure the functionality and longevity of electronic components.

Microchip Technology's commitment to quality and reliability is reflected in the MCP1316T-23LI/OT, providing designers with a robust solution for voltage supervision in their electronic systems. Integrating this device into your design helps to ensure that your system operates reliably under varying power conditions, thus enhancing product performance and customer satisfaction.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess