EN
  • EN
  • DE

MCP130-475I/SN

Part No MCP130-475I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V 1 Active Low/Open Drain Automotive 8-Pin SOIC N Tube / IC SUPRVSR 5K PULLUP 4.75V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788268-MCP130-475I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP130
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP130-475I/SN CAD Model

Description

Microchip Technology's MCP130-475I/SN Microcontroller Supervisory Circuit

The MCP130-475I/SN from Microchip Technology is a highly reliable voltage supervisory device that provides essential protective features for microcontrollers and other digital systems. This compact, surface-mount component is designed to monitor the power supply voltage levels and ensure that your system operates within its intended voltage range, thereby enhancing the overall system reliability and performance.

Key Features:

  • Voltage Threshold: The MCP130-475I/SN features a preset trigger threshold voltage of 4.75V, making it ideal for 5V systems. This threshold ensures that the device will assert a reset signal whenever the supply voltage falls below the specified level.
  • Reset Timeout: It offers a built-in delay timer, providing a reset timeout of 350 ms (minimum), which helps prevent false triggering due to transient voltage dips.
  • Operating Temperature: The device is designed to operate over the industrial temperature range, from -40°C to +85°C, which allows for usage in a wide variety of environmental conditions.
  • Output Type: It features an active-low, open-drain reset output, which provides compatibility with a variety of microcontrollers and digital logic components.
  • Low Power Consumption: With its low supply current draw, the MCP130-475I/SN is an energy-efficient choice for battery-operated and power-conscious applications.
  • Package: The component is available in a space-saving 3-pin SOT-23 package, which is suitable for high-density PCB designs.

Applications:

The MCP130-475I/SN is versatile and can be used in a range of applications, including:

  • Microcontroller Systems
  • Computers and Communication Devices
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controls

With its precise voltage monitoring and reset management capabilities, the MCP130-475I/SN is an essential component for any system requiring dependable voltage supervision. Its ease of integration, combined with Microchip's reputation for quality, makes it a top choice for designers looking to enhance their system's safety and stability.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess