EN
  • EN
  • DE

MCP130-450I/SN

Part No MCP130-450I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector Channel 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926585-MCP130-450I/SN
Ultra Librarian 3D Model Ultra Librarian MCP130-450I/SN CAD Model

Description

Introducing the MCP130-450I/SN Voltage Supervisor from Microchip Technology

The MCP130-450I/SN is a highly reliable voltage supervisory device designed and manufactured by the renowned Microchip Technology. This compact component is engineered to keep microcontroller-based systems safe by providing a robust monitoring solution for power supplies. It ensures that your digital systems operate within their intended voltage thresholds, thereby protecting them from unpredictable voltage fluctuations that can lead to system failures, data loss, or hardware damage.

The MCP130-450I/SN is a versatile supervisor with a preset threshold voltage of 4.5V, which is ideal for 5V systems. It offers a critical function in any design by providing an active-low reset signal when the monitored voltage drops below the threshold. The reset output remains active until the voltage returns to an acceptable level, plus a built-in delay time to avoid false triggering due to transient voltage dips.

This device comes in a small-outline package (SOIC), specifically the 8-pin SN variant, making it suitable for space-constrained applications. The compact size does not compromise its performance, as it boasts a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Key features of the MCP130-450I/SN include:

  • Accurate Monitoring: With a precision threshold voltage, it ensures accurate power supply monitoring.
  • Low Power Consumption: The device consumes minimal power, which is crucial for battery-operated systems.
  • Immunity to Short Voltage Transients: The built-in delay time helps to avoid false triggering from brief voltage spikes or dips.
  • Wide Operating Voltage Range: It is designed to operate over a voltage range that accommodates common system voltages.
  • Open-Drain Output: The reset output is an open-drain configuration, allowing for flexible interfacing with other logic levels.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the MCP130-450I/SN is an excellent choice for safeguarding your application against the dangers of undervoltage conditions. Its reliable performance, coupled with Microchip's reputation for quality, makes it an essential component in any power-sensitive design.

Choose the MCP130-450I/SN for a dependable voltage supervisory solution that delivers peace of mind and enhances the stability of your electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess