EN
  • EN
  • DE

MCP112T-475E/LB

Part No MCP112T-475E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 4.63V LOW SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1074669-MCP112T-475E/LB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP112T-475E/LB CAD Model

Description

MCP112T-475E/LB Voltage Supervisor IC by Microchip Technology

The MCP112T-475E/LB is a compact, highly reliable voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is engineered to maintain accurate monitoring of power supplies, ensuring that microcontrollers and digital systems operate within safe voltage levels. It is an ideal component for applications where power supply stability is crucial, such as in portable devices, automotive electronics, and industrial control systems.

This voltage supervisor IC is tailored to trigger a reset signal whenever the monitored voltage drops below the factory programmed threshold of 4.75V. The reset signal is maintained for a minimum of 350 ms after the supply voltage rises above the designated threshold, providing ample time for the system to stabilize upon power-up or during a brown-out condition. The MCP112T-475E/LB variant comes in a 3-pin TO-92 package, which is widely used and suitable for through-hole mounting, making it a versatile choice for various PCB designs.

Key features of the MCP112T-475E/LB include:

  • Low supply current of 1 µA (typical), which is highly beneficial for battery-operated devices where power conservation is critical.
  • High accuracy threshold voltage (±125 mV at +25°C), ensuring precise monitoring and control of the system power supply.
  • Wide operating temperature range from -40°C to +125°C, allowing the device to function reliably in extreme environments.
  • Open-drain output, which provides the flexibility to connect the output to a voltage level higher than V<sub>DD and to wire-OR multiple outputs together.

The MCP112T-475E/LB is a testament to Microchip Technology's commitment to providing solutions that enhance system reliability and prevent data corruption caused by unpredictable power fluctuations. By integrating this voltage supervisor into your design, you can ensure that your electronic systems operate safely and efficiently, with minimal risk of unexpected resets or malfunctions due to power supply issues.

For more detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 862 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess