EN
  • EN
  • DE

MCP112T-300E/TT

Part No MCP112T-300E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.93V LOW SOT-23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041554-MCP112T-300E/TT
Ultra Librarian 3D Model Ultra Librarian MCP112T-300E/TT CAD Model

Description

Microchip Technology MCP112T-300E/TT Voltage Supervisor

The MCP112T-300E/TT is a highly precise voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is engineered to maintain accurate system voltage monitoring, which is crucial for reliable operation in microcontroller-based systems. It is an ideal solution for a wide range of applications, including portable electronics, automotive systems, industrial equipment, and IoT devices.

Key Features:

  • Voltage Threshold: The MCP112T-300E/TT offers a preset trigger threshold voltage of 3.00V, which is suitable for managing 3V nominal systems.
  • Accuracy: This device boasts a high accuracy level, ensuring precise monitoring and control of system voltages, which is vital for sensitive electronic applications.
  • Low Power Consumption: With a low quiescent current draw, it is an excellent choice for battery-powered and energy-conscious applications, helping to extend battery life and reduce overall power consumption.
  • Reset Timeout: It features a built-in delay before issuing a reset, providing the system with adequate time to stabilize before normal operation resumes.
  • Output Type: The supervisor comes with an active-low, open-drain reset output, which allows for easy interfacing with other components and systems.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments and applications with extreme temperature conditions.
  • Packaging: It is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The MCP112T-300E/TT voltage supervisor is designed for use in a variety of applications where maintaining the correct operation voltage is critical. It is commonly used in:

  • Automotive systems for ensuring reliable operation under varying voltage conditions.
  • Portable devices where power efficiency and battery life are of paramount importance.
  • Microcontroller systems to prevent improper operation due to low voltage conditions.
  • Industrial equipment requiring robust voltage supervision for consistent performance.

With its precise voltage monitoring capabilities and robust design, the MCP112T-300E/TT from Microchip Technology is a trustworthy component for safeguarding electronic systems from undervoltage conditions, thereby enhancing system reliability and performance.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2481 $56.1645
100+ $1.0241 $102.4100
155+ $0.9921 $153.7755
210+ $0.9601 $201.6210
270+ $0.9281 $250.5870
365+ $0.8321 $303.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess