EN
  • EN
  • DE

MCP111T-315E/TT

Part No MCP111T-315E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 3.08V LOW SOT-23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 123598-MCP111T-315E/TT
Ultra Librarian 3D Model Ultra Librarian MCP111T-315E/TT CAD Model

Description

The MCP111T-315E/TT is a high-performance voltage supervisor component from Microchip Technology, designed to keep microcontroller systems safe by monitoring the supply voltage levels. This tiny, efficient device is a crucial component for any system that requires reliable operation over a range of voltage conditions, ensuring that processors and other sensitive electronics are reset or held in a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The MCP111T-315E/TT offers precise monitoring of voltages, with a factory-trimmed threshold of 3.15 volts, making it suitable for 3.3V systems.
  • Low Power Consumption: Designed for power-sensitive applications, this component consumes low operating current, typically 1 µA, which is ideal for battery-operated systems.
  • High Accuracy: With a voltage threshold accuracy of ±1.5%, this device ensures reliable monitoring and reset activation.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package allows for efficient use of board space, making it perfect for space-constrained applications.
  • Extended Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, providing versatility across diverse operating environments.
  • Active Low Reset Output: The MCP111 provides an active low reset signal, which is maintained for a minimum of 350 ms after the monitored voltage has risen above the designated threshold, ensuring proper system reset.

Applications

The MCP111T-315E/TT is ideal for a wide array of applications where voltage monitoring is critical. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Intelligent Instruments
  • Medical Monitoring Devices
  • Automotive Systems
  • Industrial Equipment

Conclusion

Overall, the MCP111T-315E/TT from Microchip Technology is an essential device for any application that demands accurate voltage supervision to protect sensitive electronic systems. Its low power consumption, high accuracy, and small form factor make it a versatile choice for designers looking to enhance the reliability and performance of their products.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3914 $50.8820
315+ $0.3211 $101.1465
485+ $0.3111 $150.8835
665+ $0.3011 $200.2315
860+ $0.2910 $250.2600
1,150+ $0.2609 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess