EN
  • EN
  • DE

MCP102T-475E/TT

Part No MCP102T-475E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MCP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP102T-475E/TT-ND,MCP102T-475E/TTCT,MCP102T-475E/TTTR,MCP102T475ETT,MCP102T-475E/TTDKR,MCP102T-475E/TT-NDR
Standard Package 3,000
Win Source Part Number 1000144-MCP102T-475E/TT
Ultra Librarian 3D Model Ultra Librarian MCP102T-475E/TT CAD Model

Description

Microchip Technology's MCP102T-475E/TT Voltage Supervisor

The MCP102T-475E/TT is a highly reliable voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is an essential element for a variety of applications that require precise voltage monitoring to ensure the stable operation of microcontrollers and other digital systems.

The MCP102T-475E/TT is engineered to maintain system integrity by monitoring the supply voltage and asserting a reset signal whenever the monitored voltage drops below a predefined threshold. The reset signal ensures that the microcontroller or processor restarts in a known state, which is crucial for applications that cannot tolerate any form of data corruption or unpredictable behavior.

Key Features:

  • Voltage Threshold: The device has a preset trigger threshold voltage of 4.75V, making it suitable for 5V systems that need a tight margin to ensure proper operation.
  • Accuracy: It boasts a high threshold accuracy which is essential for reliable system performance.
  • Low Power Consumption: The MCP102T-475E/TT is designed for energy-efficient operation, which is critical for battery-operated devices and power-sensitive applications.
  • Compact Package: Available in a tiny three-pin SOT-23 package, it saves valuable board space and is ideal for space-constrained applications.
  • Extended Temperature Range: This device is capable of operating over an industrial temperature range, making it versatile for use in harsh environments.

The MCP102T-475E/TT voltage supervisor is an active low reset device, which means that the reset output is driven low when the monitored voltage falls below the threshold. This type of output is commonly used in digital systems for initiating a reset sequence. Additionally, the device features a built-in delay on the reset output, which prevents false triggering due to transient voltage dips, ensuring that resets are only asserted during genuine undervoltage conditions.

Overall, the MCP102T-475E/TT from Microchip Technology is an indispensable component for any system that demands reliable voltage monitoring and reset functionality. Its precision, low power consumption, and compact footprint make it an excellent choice for a wide array of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8259 $53.6835
150+ $0.6777 $101.6550
230+ $0.6565 $150.9950
315+ $0.6354 $200.1510
410+ $0.6142 $251.8220
545+ $0.5506 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess