EN
  • EN
  • DE

MCC93LC46XSN

Part No MCC93LC46XSN
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Density 1 kb
Interface Serial
Max Frequency 2 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 8
RoHS Compliant
Win Source Part Number 1078829-MCC93LC46XSN
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCC93LC46XSN CAD Model

Description

Microchip Technology MCC93LC46XSN EEPROM

The MCC93LC46XSN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide efficient non-volatile data storage. This product is part of the 93XX series, which is known for its reliability and ease of use in a wide range of applications.

Key Features:

  • Memory Size: The MCC93LC46XSN offers a storage capacity of 1 Kbit, organized as 64 x 16-bit, providing ample space for calibration data, device configuration, or small application storage.
  • Interface: It utilizes a simple serial interface for communication, which ensures compatibility with most microcontrollers and allows for easy integration into existing designs.
  • Operating Voltage: The device supports an operating voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Package: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications while still being manageable for hand soldering and rework.
  • Temperature Range: The EEPROM is operational across an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protection: The device includes a write-protect feature that helps prevent accidental overwrites and data corruption, enhancing data integrity and security.

Applications:

The MCC93LC46XSN is ideal for a variety of applications where reliable and persistent data storage is crucial. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the MCC93LC46XSN is an excellent choice for designers looking to add non-volatile memory to their electronic designs. Its combination of size, power efficiency, and environmental tolerance makes it a versatile component for a multitude of EEPROM applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess